Waldom Electronics Cable Assembly 45-202

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN36 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 2 FT LENGTH IN METERS .6096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN36 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 2 FT LENGTH IN METERS .6096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-202 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-202
Cable Assembly 45-202
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN36 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 2 FT LENGTH IN METERS .6096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END CEN36 MALE
  • CONNECTOR AT OTHER END CEN36 MALE
  • LENGTH 2 FT
  • LENGTH IN METERS .6096
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 25
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-202
Product Name Cable Assembly
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details