Waldom Electronics Cable Assembly 45-1830

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END HP CEN36 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CABLES 36 TYPE INTERFACE CORD
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END HP CEN36 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CABLES 36 TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-1830 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-1830
Cable Assembly 45-1830
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END HP CEN36 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CABLES 36 TYPE INTERFACE CORD
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END HP CEN36 MALE
  • LENGTH 10 FT
  • LENGTH IN METERS 3.048
  • LENGTH IN METERS - UOM M
  • NUMBER OF CABLES 36
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-1830
Product Name Cable Assembly
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details