Waldom Electronics Cable Assembly 45-1829

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 50 FT LENGTH IN METERS 15.24 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 H.P. BRAND APPLICABLE STANDARD IEEE 1284
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 50 FT LENGTH IN METERS 15.24 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 H.P. BRAND APPLICABLE STANDARD IEEE 1284
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-1829 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-1829
Cable Assembly 45-1829
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 50 FT LENGTH IN METERS 15.24 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 H.P. BRAND APPLICABLE STANDARD IEEE 1284
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END CEN36 MALE
  • LENGTH 50 FT
  • LENGTH IN METERS 15.24
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 25
  • H.P. BRAND
  • APPLICABLE STANDARD IEEE 1284
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-1829
Product Name Cable Assembly
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details