Waldom Electronics Cable Assembly 45-1806

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M NUMBER OF CABLES 36 TYPE INTERFACE CORD
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M NUMBER OF CABLES 36 TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-1806 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-1806
Cable Assembly 45-1806
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M NUMBER OF CABLES 36 TYPE INTERFACE CORD
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END CEN36 MALE
  • LENGTH 6 FT
  • LENGTH IN METERS 1.8288
  • LENGTH IN METERS - UOM M
  • NUMBER OF CABLES 36
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-1806
Product Name Cable Assembly
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details