Waldom Electronics Cable Assembly 45-1803

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 H.P. BRAND APPLICABLE STANDARD IEEE 1284
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 H.P. BRAND APPLICABLE STANDARD IEEE 1284
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-1803 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-1803
Cable Assembly 45-1803
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 H.P. BRAND APPLICABLE STANDARD IEEE 1284
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END CEN36 MALE
  • LENGTH 3 FT
  • LENGTH IN METERS .9144
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 25
  • H.P. BRAND
  • APPLICABLE STANDARD IEEE 1284
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-1803
Product Name Cable Assembly
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details