Waldom Electronics Cable Assembly 45-1346

Description
APPLICATION CONNECT VIDEO CAMERAS, VCRS, DIGITAL CAMERAS AND PRINTERS CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER CONNECTOR AT ONE END 4C MALE CONNECTOR AT OTHER END 4C MALE LENGTH 6.5 FT LENGTH IN METERS 1.9812 LENGTH IN METERS - UOM M TYPE COMMUNICATION CABLE GC[T] BRAND
Datasheet
Description
APPLICATION CONNECT VIDEO CAMERAS, VCRS, DIGITAL CAMERAS AND PRINTERS CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER CONNECTOR AT ONE END 4C MALE CONNECTOR AT OTHER END 4C MALE LENGTH 6.5 FT LENGTH IN METERS 1.9812 LENGTH IN METERS - UOM M TYPE COMMUNICATION CABLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-1346 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-1346
Cable Assembly 45-1346
APPLICATION CONNECT VIDEO CAMERAS, VCRS, DIGITAL CAMERAS AND PRINTERS CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER CONNECTOR AT ONE END 4C MALE CONNECTOR AT OTHER END 4C MALE LENGTH 6.5 FT LENGTH IN METERS 1.9812 LENGTH IN METERS - UOM M TYPE COMMUNICATION CABLE GC[T] BRAND
  • APPLICATION CONNECT VIDEO CAMERAS, VCRS, DIGITAL CAMERAS AND PRINTERS
  • CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER
  • CONNECTOR AT ONE END 4C MALE
  • CONNECTOR AT OTHER END 4C MALE
  • LENGTH 6.5 FT
  • LENGTH IN METERS 1.9812
  • LENGTH IN METERS - UOM M
  • TYPE COMMUNICATION CABLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-1346
Product Name Cable Assembly
Cable Length 6.5 ft (19.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details