Waldom Electronics Communication Connector 41-1045-100

Description
MALE TYPE 1000 VAC VOLTAGE RATING 7.5 CURRENT RATING 20 TO 24 AWG CONDUCTOR SIZE GC[T] BRAND CURRENT RATING - UOM A
Datasheet
Description
MALE TYPE 1000 VAC VOLTAGE RATING 7.5 CURRENT RATING 20 TO 24 AWG CONDUCTOR SIZE GC[T] BRAND CURRENT RATING - UOM A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Connector - 41-1045-100 - Waldom Electronics
Rockford, IL, USA
Communication Connector
41-1045-100
Communication Connector 41-1045-100
MALE TYPE 1000 VAC VOLTAGE RATING 7.5 CURRENT RATING 20 TO 24 AWG CONDUCTOR SIZE GC[T] BRAND CURRENT RATING - UOM A
  • MALE TYPE
  • 1000 VAC VOLTAGE RATING
  • 7.5 CURRENT RATING
  • 20 TO 24 AWG CONDUCTOR SIZE
  • GC[T] BRAND
  • CURRENT RATING - UOM A
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 41-1045-100
Product Name Communication Connector
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details