Waldom Electronics Panel Lamp 39-5612-12

Description
5 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.31 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR RECESS CHROME LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
5 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.31 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR RECESS CHROME LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-5612-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-5612-12
Panel Lamp 39-5612-12
5 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.31 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR RECESS CHROME LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • 5 MM LED LAMP TYPE
  • 26 AWG WIRE LEAD TERMINAL TYPE
  • 0.31 INCH MOUNTING HOLE SIZE
  • 12/14 V LAMP VOLTAGE
  • RED LENS COLOR
  • RECESS CHROME LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-5612-12
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329143 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details