Waldom Electronics Panel Lamp 39-4645-05

Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-4645-05 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-4645-05
Panel Lamp 39-4645-05
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • 3 MM LED LAMP TYPE
  • 26 AWG WIRE LEAD TERMINAL TYPE
  • 0.24 INCH MOUNTING HOLE SIZE
  • 5/6 V LAMP VOLTAGE
  • GREEN LENS COLOR
  • DOME BLACK LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-4645-05
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details