Waldom Electronics Panel Lamp 39-4624-05

Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE YELLOW LENS COLOR RECESS BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE YELLOW LENS COLOR RECESS BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-4624-05 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-4624-05
Panel Lamp 39-4624-05
3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE YELLOW LENS COLOR RECESS BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • 3 MM LED LAMP TYPE
  • 26 AWG WIRE LEAD TERMINAL TYPE
  • 0.24 INCH MOUNTING HOLE SIZE
  • 5/6 V LAMP VOLTAGE
  • YELLOW LENS COLOR
  • RECESS BLACK LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-4624-05
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
MSL MicroStat Status Indicators - MSL2-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details