Waldom Electronics Panel Lamp 39-1753-24

Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 24/28 V LAMP VOLTAGE AMBER LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 24/28 V LAMP VOLTAGE AMBER LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-1753-24 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-1753-24
Panel Lamp 39-1753-24
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 24/28 V LAMP VOLTAGE AMBER LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • 5 MM LED LAMP TYPE
  • 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 24/28 V LAMP VOLTAGE
  • AMBER LENS COLOR
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-1753-24
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1329118 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details