Waldom Electronics Panel Lamp 39-1752-12

Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 12 V LAMP VOLTAGE RED LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 12 V LAMP VOLTAGE RED LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-1752-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-1752-12
Panel Lamp 39-1752-12
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 12 V LAMP VOLTAGE RED LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • 5 MM LED LAMP TYPE
  • 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 12 V LAMP VOLTAGE
  • RED LENS COLOR
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-1752-12
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-345-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 105219 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details