Waldom Electronics Panel Lamp 38-5495-50

Description
ROUND TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-5495-50 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-5495-50
Panel Lamp 38-5495-50
ROUND TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.5 INCH MOUNTING HOLE SIZE
  • 125 V LAMP VOLTAGE
  • GREEN LENS COLOR
  • LARGE DOME LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-5495-50
Product Name Panel Lamp
Lamp Type NEON
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1301087 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Indicator - LB02KW01-5C12-JB - NKK Switches
Specs
LED Color Red
Voltage type DC DC
Rated Voltage 12 volts
View Details
4 suppliers