Waldom Electronics Panel Lamp 38-5492-50

Description
ROUND TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE RED LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE RED LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-5492-50 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-5492-50
Panel Lamp 38-5492-50
ROUND TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE RED LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.5 INCH MOUNTING HOLE SIZE
  • 125 V LAMP VOLTAGE
  • RED LENS COLOR
  • LARGE DOME LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-5492-50
Product Name Panel Lamp
Lamp Type NEON
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details