Waldom Electronics Panel Lamp 38-5492-12

Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-5492-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-5492-12
Panel Lamp 38-5492-12
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE RED LENS COLOR LARGE DOME LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.5 INCH MOUNTING HOLE SIZE
  • 12/14 V LAMP VOLTAGE
  • RED LENS COLOR
  • LARGE DOME LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-5492-12
Product Name Panel Lamp
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104569 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details
Specs
Lamp Type LED Lamps
View Details