Waldom Electronics Panel Lamp 38-5465-06

Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 6.3 V LAMP VOLTAGE GREEN LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 6.3 V LAMP VOLTAGE GREEN LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-5465-06 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-5465-06
Panel Lamp 38-5465-06
ROUND TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 6.3 V LAMP VOLTAGE GREEN LENS COLOR HIGH FLAT LENS STYLE GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.5 INCH MOUNTING HOLE SIZE
  • 6.3 V LAMP VOLTAGE
  • GREEN LENS COLOR
  • HIGH FLAT LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-5465-06
Product Name Panel Lamp
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details