Waldom Electronics Panel Lamp 38-3005-50

Description
RECTANGULAR TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.375 INCH X 1.28 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
Datasheet
Description
RECTANGULAR TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.375 INCH X 1.28 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-3005-50 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-3005-50
Panel Lamp 38-3005-50
RECTANGULAR TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.375 INCH X 1.28 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
  • RECTANGULAR TYPE
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.375 INCH X 1.28 INCH MOUNTING HOLE SIZE
  • 125 V LAMP VOLTAGE
  • GREEN LENS COLOR
  • RECTANGULAR LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-3005-50
Product Name Panel Lamp
Lamp Type NEON
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details