Waldom Electronics Panel Lamp 38-1133-12

Description
SQUARE TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 1 INCH X 1.125 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE AMBER LENS COLOR SQUARE LENS STYLE GC[T] BRAND
Datasheet
Description
SQUARE TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 1 INCH X 1.125 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE AMBER LENS COLOR SQUARE LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-1133-12 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-1133-12
Panel Lamp 38-1133-12
SQUARE TYPE NYLON BODY MATERIAL INCANDESCENT LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 1 INCH X 1.125 INCH MOUNTING HOLE SIZE 12/14 V LAMP VOLTAGE AMBER LENS COLOR SQUARE LENS STYLE GC[T] BRAND
  • SQUARE TYPE
  • NYLON BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 1 INCH X 1.125 INCH MOUNTING HOLE SIZE
  • 12/14 V LAMP VOLTAGE
  • AMBER LENS COLOR
  • SQUARE LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-1133-12
Product Name Panel Lamp
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm Plastic Pilot Light - 3PLBR8L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details