Waldom Electronics Panel Lamp 38-1022-50

Description
RECTANGULAR TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE RED LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
Datasheet
Description
RECTANGULAR TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE RED LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 38-1022-50 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
38-1022-50
Panel Lamp 38-1022-50
RECTANGULAR TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE RED LENS COLOR RECTANGULAR LENS STYLE GC[T] BRAND
  • RECTANGULAR TYPE
  • NYLON BODY MATERIAL
  • NEON LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.55 INCH X 1.125 INCH MOUNTING HOLE SIZE
  • 125 V LAMP VOLTAGE
  • RED LENS COLOR
  • RECTANGULAR LENS STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 38-1022-50
Product Name Panel Lamp
Lamp Type NEON
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302266 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details