Waldom Electronics Specialty Snap Action Switch 35-990-BU

Description
DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 30 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 30 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-990-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-990-BU
Specialty Snap Action Switch 35-990-BU
DPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 30 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
  • DPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -55 TO 85 DEG C TEMPERATURE RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 30 OZ OPERATING FORCE
  • 0.01 INCH DIFFERENTIAL TRAVEL
  • PLUNGER ACTUATOR/HEAD TYPE
  • 0.05 INCH PRETRAVEL
  • 0.05 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-990-BU
Product Name Specialty Snap Action Switch
Actuator Style PLUNGER
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2398331 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details