Waldom Electronics Specialty Snap Action Switch 35-984

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING SCREW/SOLDER TERMINAL TYPE 9 OZ OPERATING FORCE 0.047 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING SCREW/SOLDER TERMINAL TYPE 9 OZ OPERATING FORCE 0.047 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-984 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-984
Specialty Snap Action Switch 35-984
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING SCREW/SOLDER TERMINAL TYPE 9 OZ OPERATING FORCE 0.047 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.38 INCH PRETRAVEL 0.19 INCH OVER TRAVEL GC[T] BRAND
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250/480 VAC, 125/250 VDC VOLTAGE RATING
  • 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • SCREW/SOLDER TERMINAL TYPE
  • 9 OZ OPERATING FORCE
  • 0.047 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.38 INCH PRETRAVEL
  • 0.19 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-984
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 20 amps
AC Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2000798 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 241233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details