Waldom Electronics Specialty Snap Action Switch 35-878

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 150 GRAM OPERATING FORCE 0.05 INCH DIFFERENTIAL TRAVEL SIMULATED ROLLER ACTUATOR/HEAD TYPE 0.14 INCH PRETRAVEL 0.062 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 150 GRAM OPERATING FORCE 0.05 INCH DIFFERENTIAL TRAVEL SIMULATED ROLLER ACTUATOR/HEAD TYPE 0.14 INCH PRETRAVEL 0.062 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-878 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-878
Specialty Snap Action Switch 35-878
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 150 GRAM OPERATING FORCE 0.05 INCH DIFFERENTIAL TRAVEL SIMULATED ROLLER ACTUATOR/HEAD TYPE 0.14 INCH PRETRAVEL 0.062 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SOLDER/QUICK CONNECT TERMINAL TYPE
  • 150 GRAM OPERATING FORCE
  • 0.05 INCH DIFFERENTIAL TRAVEL
  • SIMULATED ROLLER ACTUATOR/HEAD TYPE
  • 0.14 INCH PRETRAVEL
  • 0.062 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-878
Product Name Specialty Snap Action Switch
Actuator Style Roller Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 10 amps
AC Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Snap Action Switches - K1040685 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details