Waldom Electronics Specialty Snap Action Switch 35-872-BU

Description
MINIATURE TYPE SPST, NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 2.7 OZ OPERATING FORCE 0.013 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.056 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPST, NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 2.7 OZ OPERATING FORCE 0.013 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.056 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-872-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-872-BU
Specialty Snap Action Switch 35-872-BU
MINIATURE TYPE SPST, NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 2.7 OZ OPERATING FORCE 0.013 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.056 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 2.7 OZ OPERATING FORCE
  • 0.013 INCH DIFFERENTIAL TRAVEL
  • PIN PLUNGER ACTUATOR/HEAD TYPE
  • 0.056 INCH PRETRAVEL
  • 0.04 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-872-BU
Product Name Specialty Snap Action Switch
Actuator Style PIN PLUNGER
Common Size Miniature
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Maximum Current 0.2500 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398385 - RS Components, Ltd.
Specs
Actuator Style Roller Style; Roller
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Micro Switches - 8046196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details