Waldom Electronics Specialty Snap Action Switch 35-836

Description
SUB MINIATURE TYPE UL APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 6 OZ OPERATING FORCE 0.031 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.094 INCH PRETRAVEL 0.047 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SUB MINIATURE TYPE UL APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 6 OZ OPERATING FORCE 0.031 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.094 INCH PRETRAVEL 0.047 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-836 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-836
Specialty Snap Action Switch 35-836
SUB MINIATURE TYPE UL APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 6 OZ OPERATING FORCE 0.031 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.094 INCH PRETRAVEL 0.047 INCH OVER TRAVEL GC[T] BRAND
  • SUB MINIATURE TYPE
  • UL APPROVAL
  • 250 VAC VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • -55 TO 135 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • 6 OZ OPERATING FORCE
  • 0.031 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.094 INCH PRETRAVEL
  • 0.047 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-836
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Common Size Subminiature
Maximum Current 5 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action, Limit Switches - 450-3323-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details