Waldom Electronics Specialty Snap Action Switch 35-834-BU

Description
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 5 OZ OPERATING FORCE 0.004 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.3 INCH PRETRAVEL 0.005 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 5 OZ OPERATING FORCE 0.004 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.3 INCH PRETRAVEL 0.005 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-834-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-834-BU
Specialty Snap Action Switch 35-834-BU
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 5 OZ OPERATING FORCE 0.004 INCH DIFFERENTIAL TRAVEL PIN PLUNGER ACTUATOR/HEAD TYPE 0.3 INCH PRETRAVEL 0.005 INCH OVER TRAVEL GC[T] BRAND
  • SUB MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • -55 TO 135 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • 5 OZ OPERATING FORCE
  • 0.004 INCH DIFFERENTIAL TRAVEL
  • PIN PLUNGER ACTUATOR/HEAD TYPE
  • 0.3 INCH PRETRAVEL
  • 0.005 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-834-BU
Product Name Specialty Snap Action Switch
Actuator Style PIN PLUNGER
Common Size Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2001321 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details