MINIATURE TYPE
SPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL, CSA APPROVAL
125/250 VAC/VDC VOLTAGE RATING
10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
-55 TO 150 DEG C TEMPERATURE RATING
0.187 INCH QUICK CONNECT TERMINAL TYPE
2.65 OZ OPERATING FORCE
0.03 INCH DIFFERENTIAL TRAVEL
LEVER ROLLER ACTUATOR/HEAD TYPE
0.16 INCH PRETRAVEL
0.065 INCH OVER TRAVEL
GC[T] BRAND
Waldom Electronics
Done
Datasheet
Description
MINIATURE TYPE
SPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL, CSA APPROVAL
125/250 VAC/VDC VOLTAGE RATING
10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
-55 TO 150 DEG C TEMPERATURE RATING
0.187 INCH QUICK CONNECT TERMINAL TYPE
2.65 OZ OPERATING FORCE
0.03 INCH DIFFERENTIAL TRAVEL
LEVER ROLLER ACTUATOR/HEAD TYPE
0.16 INCH PRETRAVEL
0.065 INCH OVER TRAVEL
GC[T] BRAND
MINIATURE TYPE
SPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL, CSA APPROVAL
125/250 VAC/VDC VOLTAGE RATING
10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
-55 TO 150 DEG C TEMPERATURE RATING
0.187 INCH QUICK CONNECT TERMINAL TYPE
2.65 OZ OPERATING FORCE
0.03 INCH DIFFERENTIAL TRAVEL
LEVER ROLLER ACTUATOR/HEAD TYPE
0.16 INCH PRETRAVEL
0.065 INCH OVER TRAVEL
GC[T] BRAND
MINIATURE TYPE
SPDT CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
UL, CSA APPROVAL
125/250 VAC/VDC VOLTAGE RATING
10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING