Waldom Electronics Specialty Snap Action Switch 35-822-BU

Description
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 2.5 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL PIVOTED LEVER ACTUATOR/HEAD TYPE 0.24 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 2.5 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL PIVOTED LEVER ACTUATOR/HEAD TYPE 0.24 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-822-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-822-BU
Specialty Snap Action Switch 35-822-BU
SUB MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 250 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING -55 TO 135 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 2.5 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL PIVOTED LEVER ACTUATOR/HEAD TYPE 0.24 INCH PRETRAVEL 0.03 INCH OVER TRAVEL GC[T] BRAND
  • SUB MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • -55 TO 135 DEG C TEMPERATURE RATING
  • SOLDER TERMINAL TYPE
  • 2.5 OZ OPERATING FORCE
  • 0.062 INCH DIFFERENTIAL TRAVEL
  • PIVOTED LEVER ACTUATOR/HEAD TYPE
  • 0.24 INCH PRETRAVEL
  • 0.03 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-822-BU
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Common Size Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ35XXSRLN49SDTFAQ-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details