Waldom Electronics Specialty Rocker Switch 35-696

Description
TRANSLUCENT RED ROCKER, RED LAMP COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC VOLTAGE RATING PANEL MOUNTING 12 AMPERE CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
Datasheet
Description
TRANSLUCENT RED ROCKER, RED LAMP COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC VOLTAGE RATING PANEL MOUNTING 12 AMPERE CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-696 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-696
Specialty Rocker Switch 35-696
TRANSLUCENT RED ROCKER, RED LAMP COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC VOLTAGE RATING PANEL MOUNTING 12 AMPERE CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
  • TRANSLUCENT RED ROCKER, RED LAMP COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125 VAC VOLTAGE RATING
  • PANEL MOUNTING
  • 12 AMPERE CURRENT RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • INCLUDES 125 V NEON LAMP
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-696
Product Name Specialty Rocker Switch
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-P1383V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 180372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function On-Off-On
View Details