Waldom Electronics Specialty Rocker Switch 35-695

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-695 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-695
Specialty Rocker Switch 35-695
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER COLOR
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • PANEL, SNAP IN MOUNTING
  • 16 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-695
Product Name Specialty Rocker Switch
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 9132709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details