Waldom Electronics Specialty Rocker Switch 35-684-BU

Description
PLASTIC ROCKER MATERIAL WHITE ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE APPLIANCE APPLICATION 125 VAC VOLTAGE RATING 10 AMPERE CURRENT RATING SOLDER EYE LET TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR RED
Datasheet
Description
PLASTIC ROCKER MATERIAL WHITE ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE APPLIANCE APPLICATION 125 VAC VOLTAGE RATING 10 AMPERE CURRENT RATING SOLDER EYE LET TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-684-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-684-BU
Specialty Rocker Switch 35-684-BU
PLASTIC ROCKER MATERIAL WHITE ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE APPLIANCE APPLICATION 125 VAC VOLTAGE RATING 10 AMPERE CURRENT RATING SOLDER EYE LET TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK LAMP COLOR RED
  • PLASTIC ROCKER MATERIAL
  • WHITE ROCKER, BLACK FRAME COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • APPLIANCE APPLICATION
  • 125 VAC VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • SOLDER EYE LET TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • LAMP COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-684-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 9132765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details