Waldom Electronics Specialty Rocker Switch 35-682

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LED COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 3/16 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LED COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 3/16 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-682 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-682
Specialty Rocker Switch 35-682
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LED COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 3/16 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER, RED LED COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 5 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • 3/16 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-682
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS-T Delay OFF Rocker Switch - A8GS-T1385K - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 1571091-1 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers