Waldom Electronics Specialty Rocker Switch 35-676

Description
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-676 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-676
Specialty Rocker Switch 35-676
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • RED ROCKER COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-676
Product Name Specialty Rocker Switch
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-14N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1748331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details