Waldom Electronics Specialty Rocker Switch 35-674

Description
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-674 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-674
Specialty Rocker Switch 35-674
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • RED ROCKER COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-674
Product Name Specialty Rocker Switch
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1571091-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Rocker Switches - 1988478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details