Waldom Electronics Specialty Rocker Switch 35-674-BU

Description
PLASTIC ROCKER MATERIAL RED ROCKER, BLACK FRAME COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet
Description
PLASTIC ROCKER MATERIAL RED ROCKER, BLACK FRAME COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-674-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-674-BU
Specialty Rocker Switch 35-674-BU
PLASTIC ROCKER MATERIAL RED ROCKER, BLACK FRAME COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
  • PLASTIC ROCKER MATERIAL
  • RED ROCKER, BLACK FRAME COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER LUG TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-674-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
Rocker Switch, Dpst, 0.0015A, 100V, Grn; Switch Operation Omron Electronic Components - 23C9791 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Standards / Compliances RoHS
View Details
20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details