Waldom Electronics Specialty Rocker Switch 35-664

Description
GREEN LENS COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 15 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 12 V INCANDESCENT LAMP 35 MODEL
Datasheet
Description
GREEN LENS COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 15 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 12 V INCANDESCENT LAMP 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-664 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-664
Specialty Rocker Switch 35-664
GREEN LENS COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 15 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 12 V INCANDESCENT LAMP 35 MODEL
  • GREEN LENS COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • PANEL, SNAP IN MOUNTING
  • 15 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • INCLUDES 12 V INCANDESCENT LAMP
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-664
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Specs
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Rocker Switches - 273306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Panel mount
View Details