Waldom Electronics Specialty Rocker Switch 35-662-BU

Description
NYLON ROCKER MATERIAL AMBER ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC
Datasheet
Description
NYLON ROCKER MATERIAL AMBER ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-662-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-662-BU
Specialty Rocker Switch 35-662-BU
NYLON ROCKER MATERIAL AMBER ROCKER, BLACK FRAME COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC
  • NYLON ROCKER MATERIAL
  • AMBER ROCKER, BLACK FRAME COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • APPLIANCE APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1/2 HP AT 125 VAC, 1 HP AT 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-662-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
A8L Miniature Rocker Switch - A8L-21-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Smart Switch 3-Way - SPN30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
AC Voltage Rating 125 volts
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details