Waldom Electronics Specialty Rocker Switch 35-655

Description
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 20 AMPERE AT 125 VAC, 15 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 20 AMPERE AT 125 VAC, 15 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-655 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-655
Specialty Rocker Switch 35-655
PLASTIC ROCKER MATERIAL RED ROCKER COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 20 AMPERE AT 125 VAC, 15 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 125 V NEON LAMP 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • RED ROCKER COLOR
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • PANEL MOUNTING
  • 20 AMPERE AT 125 VAC, 15 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • INCLUDES 125 V NEON LAMP
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-655
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 3-6437630-2 - TE Connectivity
Specs
Rocker Actuator Paddle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Rocker Switches - 9132787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details