Waldom Electronics Specialty Rocker Switch 35-646

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LED COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LED COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-646 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-646
Specialty Rocker Switch 35-646
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LED COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER, RED LED COLOR
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • PANEL MOUNTING
  • 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-646
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 8-1437595-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Terminal Type Quick Connect Terminal
View Details
Rocker Switches - 1935244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 1.33 inch (33.76 mm)
View Details