Waldom Electronics Specialty Rocker Switch 35-643-BU

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/4 HP AT 125 VAC, 1/2 HP AT 250 VAC
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/4 HP AT 125 VAC, 1/2 HP AT 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-643-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-643-BU
Specialty Rocker Switch 35-643-BU
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK POWER RATING 1/4 HP AT 125 VAC, 1/2 HP AT 250 VAC
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER/FRAME COLOR
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1/4 HP AT 125 VAC, 1/2 HP AT 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-643-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 5-1437595-8 - TE Connectivity
Specs
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Rocker Switches - 1935216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 0.7098 inch (18.03 mm)
View Details