Waldom Electronics Specialty Rocker Switch 35-640

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-640 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-640
Specialty Rocker Switch 35-640
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER COLOR
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • PANEL, SNAP IN MOUNTING
  • 16 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-640
Product Name Specialty Rocker Switch
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 1-1571079-6 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
View Details
4 suppliers
Rocker Switches - 273019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Panel mount
View Details