Waldom Electronics Specialty Rocker Switch 35-621

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LAMP COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 105 TO 130 VAC 2 AMPERE NEON LAMP 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LAMP COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 105 TO 130 VAC 2 AMPERE NEON LAMP 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-621 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-621
Specialty Rocker Switch 35-621
PLASTIC ROCKER MATERIAL BLACK ROCKER, RED LAMP COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND INCLUDES 105 TO 130 VAC 2 AMPERE NEON LAMP 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER, RED LAMP COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 16 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • INCLUDES 105 TO 130 VAC 2 AMPERE NEON LAMP
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-621
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A8A Rocker Switch - A8A-213 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 9132718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details