Waldom Electronics Specialty Rocker Switch 35-615

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-615 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-615
Specialty Rocker Switch 35-615
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER COLOR
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
  • QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-615
Product Name Specialty Rocker Switch
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1285V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 5-1437595-4 - TE Connectivity
Specs
Rocker Actuator Paddle
Switch Function Maintained
Momentary Contact Switch Function Momentary ON; On None (On)
View Details