Waldom Electronics Specialty Rocker Switch 35-607-BU

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 11 AMPERE CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 11 AMPERE CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-607-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-607-BU
Specialty Rocker Switch 35-607-BU
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 11 AMPERE CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER COLOR
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 11 AMPERE CURRENT RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-607-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-11N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 664553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details