Waldom Electronics Specialty Rocker Switch 35-606-BU

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-606-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-606-BU
Specialty Rocker Switch 35-606-BU
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC CURRENT RATING
  • 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-606-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 273299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Panel mount
View Details