Waldom Electronics Specialty Rocker Switch 35-604

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-604 - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-604
Specialty Rocker Switch 35-604
PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE 125/250 VAC VOLTAGE RATING PANEL, SNAP IN MOUNTING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE 1 ILLUMINATED GC[T] BRAND 35 MODEL
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER COLOR
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • PANEL, SNAP IN MOUNTING
  • 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • 1 ILLUMINATED
  • GC[T] BRAND
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-604
Product Name Specialty Rocker Switch
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Rocker Switches - 2436547 - RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details