Waldom Electronics Specialty Rocker Switch 35-603-BU

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-603-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-603-BU
Specialty Rocker Switch 35-603-BU
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER/FRAME COLOR
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER LUG TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-603-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
A8GS-T Delay OFF Rocker Switch - A8GS-T1215K - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker Switches - 450-1684-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
2 suppliers