Waldom Electronics Specialty Rocker Switch 35-602-BU

Description
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet
Description
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 35-602-BU - Waldom Electronics
Rockford, IL, USA
Specialty Rocker Switch
35-602-BU
Specialty Rocker Switch 35-602-BU
PLASTIC ROCKER MATERIAL BLACK ROCKER/FRAME COLOR SPDT CONTACT CONFIGURATION MAINTAINED ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER LUG TERMINAL TYPE 0 ILLUMINATED GC[T] BRAND STANDARD PACKAGING TYPE BULK
  • PLASTIC ROCKER MATERIAL
  • BLACK ROCKER/FRAME COLOR
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER LUG TERMINAL TYPE
  • 0 ILLUMINATED
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Rocker Switches
Product Number 35-602-BU
Product Name Specialty Rocker Switch
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1571091-9 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None Off
Terminal Type Quick Connect Terminal
View Details
2 suppliers
Rocker Switches - 7932538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details