Waldom Electronics Specialty Snap Action Switch 35-464-BU

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC VOLTAGE RATING 15 AMPERE AT 125/250 VAC CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.312 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC VOLTAGE RATING 15 AMPERE AT 125/250 VAC CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.312 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-464-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-464-BU
Specialty Snap Action Switch 35-464-BU
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC VOLTAGE RATING 15 AMPERE AT 125/250 VAC CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.062 INCH DIFFERENTIAL TRAVEL LEVER ACTUATOR/HEAD TYPE 0.312 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250/480 VAC VOLTAGE RATING
  • 15 AMPERE AT 125/250 VAC CURRENT RATING
  • -55 TO 85 DEG C TEMPERATURE RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 20 OZ OPERATING FORCE
  • 0.062 INCH DIFFERENTIAL TRAVEL
  • LEVER ACTUATOR/HEAD TYPE
  • 0.312 INCH PRETRAVEL
  • 0.187 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-464-BU
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action, Limit Switches - 450-3321-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 2496846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details