Waldom Electronics Specialty Snap Action Switch 35-462

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-462 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-462
Specialty Snap Action Switch 35-462
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.187 INCH OVER TRAVEL GC[T] BRAND
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -55 TO 85 DEG C TEMPERATURE RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 20 OZ OPERATING FORCE
  • 0.01 INCH DIFFERENTIAL TRAVEL
  • OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE
  • 0.05 INCH PRETRAVEL
  • 0.187 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-462
Product Name Specialty Snap Action Switch
Actuator Style OVER TRAVEL PLUNGER
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326207 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - A109345-ND - DigiKey
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Micro Switches - 2496823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details