Waldom Electronics Specialty Snap Action Switch 35-461-BU

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-461-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-461-BU
Specialty Snap Action Switch 35-461-BU
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING -55 TO 85 DEG C TEMPERATURE RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 20 OZ OPERATING FORCE 0.01 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.05 INCH PRETRAVEL 0.05 INCH OVER TRAVEL GC[T] BRAND
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • -55 TO 85 DEG C TEMPERATURE RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 20 OZ OPERATING FORCE
  • 0.01 INCH DIFFERENTIAL TRAVEL
  • PLUNGER ACTUATOR/HEAD TYPE
  • 0.05 INCH PRETRAVEL
  • 0.05 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-461-BU
Product Name Specialty Snap Action Switch
Actuator Style PLUNGER
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351461-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 8046209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details